RNC55H3162FSRSL alternative parts: RNC55J2671FSRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 31.6K OHM 1/8W 1% AXIAL
RES 2.67K OHM 1/8W 1% AXIAL
Factory Lead Time:
11 Weeks
11 Weeks
Surface Mount:
NO
-
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
-
Mounting Feature:
THROUGH HOLE MOUNT
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Published:
2012
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-65°C~175°C
-65°C~175°C
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
31.6kOhm
2.67kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
Power Rating:
125mW
125mW
Packing Method:
TR, 7.5 INCH
-
Max Power Dissipation:
125mW
125mW
Construction:
Tubular
-
Resistor Type:
FIXED RESISTOR
-
Reach Compliance Code:
unknown
-
Rated Power Dissipation (P):
0.1W
-
Failure Rate:
S (0.001%)
S (0.001%)
Lead Diameter:
0.64 mm
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Supplier Device Package:
-
Axial
Length:
-
6.35mm
Width:
-
2.39mm
RNC55H3162FSRSL

RNC55H3162FSRSL

(In Stock: 7)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.631412

    $2.63

  • 10

    $2.482464

    $24.82

  • 100

    $2.341947

    $234.19

  • 500

    $2.209384

    $1,104.69

  • 1000

    $2.084324

    $2,084.32

Minimum: 1 Multiples: 1

Unit Price: $2.631412

Ext Price: $2.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity