RNC55H4021FSBSL alternative parts: RNC55H2212FRRE7
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 4.02K OHM 1/8W 1% AXIAL | Res Metal Film 22.1K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Published: | 2012 | 2016 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 4.02kOhm | 22.1kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - |
Power Rating: | 125mW | - |
Max Power Dissipation: | 125mW | - |
Construction: | Tubular | - |
Resistor Type: | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - |
Rated Power Dissipation (P): | 0.1W | - |
Lead Length: | 38.1mm | - |
Failure Rate: | S (0.001%) | R (0.01%) |
Lead Diameter: | 0.64 mm | - |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Supplier Device Package: | - | Axial |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -65°C |
Military Standard: | - | MIL-PRF-55182 |
Diameter: | - | 2.39mm |
Length: | - | 7.62mm |

RNC55H4021FSBSL
(In Stock: 27)
Vishay DaleQty
Unit Price
Ext Price
1
$2.938253
$2.94
10
$2.771937
$27.72
100
$2.615035
$261.50
500
$2.467014
$1,233.51
1000
$2.327372
$2,327.37
Minimum: 1 Multiples: 1
Unit Price: $2.938253
Ext Price: $2.94
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity