RNC55H5102BSR36 alternative parts: RNC55H3743BRRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 51K OHM 1/8W .1% AXIAL
Res Metal Film 374K Ohm 0.1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
17 Weeks
17 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
51kOhms
374kOhms
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
Max Power Dissipation:
125mW
-
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
6.35mm
7.62mm
Width:
2.39mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-55182
Diameter:
-
2.39mm
Radiation Hardening:
-
No
RNC55H5102BSR36

RNC55H5102BSR36

(In Stock: 9)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.145232

    $3.15

  • 10

    $2.967200

    $29.67

  • 100

    $2.799245

    $279.92

  • 500

    $2.640797

    $1,320.40

  • 1000

    $2.491318

    $2,491.32

Minimum: 1 Multiples: 1

Unit Price: $3.145232

Ext Price: $3.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity