RNC55H5623FPB14 alternative parts: ERC5537R400FHEB500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 562K Ohm 1% 1/8W 50ppm/C 0.1% Conformal AXL Thru-Hole Bulk
ERC-55-500 37.4 1% T-2 EB E3
Factory Lead Time:
11 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
ERC
Published:
2016
-
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
562kOhm
37.4Ohms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
Power Rating:
125mW
-
Max Power Dissipation:
125mW
-
Construction:
Tubular
-
Resistor Type:
FIXED RESISTOR
-
Military Standard:
MIL-PRF-55182
-
Rated Power Dissipation (P):
0.1W
-
Lead Length:
38.1mm
-
Failure Rate:
P (0.1%)
-
Features:
Military, Moisture Resistant, Weldable
Moisture Resistant
Diameter:
2.39mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Supplier Device Package:
-
Axial
RNC55H5623FPB14

RNC55H5623FPB14

(In Stock: 5)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.531444

    $3.53

  • 10

    $3.331551

    $33.32

  • 100

    $3.142973

    $314.30

  • 500

    $2.965069

    $1,482.53

  • 1000

    $2.797235

    $2,797.24

Minimum: 1 Multiples: 1

Unit Price: $3.531444

Ext Price: $3.53

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity