RNC55H8351DSBSL alternative parts: RNR55H7151DSB14, ERC5574K100DEEK500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 8.35K OHM 1/8W .5% AXIAL
Res Metal Film 7.15K Ohm 0.5% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk
ERC-55-500 74.1K .5% T-9 EK E3
Factory Lead Time:
11 Weeks
11 Weeks
16 Weeks
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
-
-
Terminal Shape:
WIRE
-
-
Mounting Feature:
THROUGH HOLE MOUNT
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Bulk
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNR55
ERC
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
8.35kOhm
7.15kOhms
74.1kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
-
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
125mW
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Rated Power Dissipation (P):
0.1W
-
-
Lead Length:
38.1mm
-
-
Failure Rate:
S (0.001%)
S (0.001%)
-
Lead Diameter:
0.64 mm
-
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant
Moisture Resistant
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
-
Mount:
-
Through Hole
-
Contact Plating:
-
Lead, Tin
-
Supplier Device Package:
-
Axial
Axial
Max Operating Temperature:
-
175°C
-
Min Operating Temperature:
-
-65°C
-
Military Standard:
-
MIL-PRF-55182
-
Length:
-
6.35mm
-
Diameter:
-
2.39mm
-
Width:
-
2.39mm
-
RNC55H8351DSBSL

RNC55H8351DSBSL

(In Stock: 8)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.598749

    $4.60

  • 10

    $4.338442

    $43.38

  • 100

    $4.092870

    $409.29

  • 500

    $3.861198

    $1,930.60

  • 1000

    $3.642640

    $3,642.64

Minimum: 1 Multiples: 1

Unit Price: $4.598749

Ext Price: $4.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity