RNC55H8453BSBSL alternative parts: RNC55H3743BRRE8, RNC55H2080BSRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 845K OHM 1/8W .1% AXIAL
Res Metal Film 374K Ohm 0.1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Res Metal Film 208 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
14 Weeks
17 Weeks
17 Weeks
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
-
-
Terminal Shape:
WIRE
-
-
Mounting Feature:
THROUGH HOLE MOUNT
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Published:
2017
-
2016
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
845kOhm
374kOhms
208Ohms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
-
Power Rating:
125mW
-
-
Max Power Dissipation:
125mW
-
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Rated Power Dissipation (P):
0.1W
-
-
Lead Length:
38.1mm
-
-
Failure Rate:
S (0.001%)
R (0.01%)
S (0.001%)
Lead Diameter:
0.64 mm
-
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
-
Contact Plating:
-
Lead, Tin
Lead, Tin
Mount:
-
Through Hole
Through Hole
Supplier Device Package:
-
Axial
Axial
Max Operating Temperature:
-
175°C
175°C
Min Operating Temperature:
-
-65°C
-65°C
Military Standard:
-
MIL-PRF-55182
MIL-PRF-55182
Diameter:
-
2.39mm
2.39mm
Length:
-
7.62mm
7.62mm
Radiation Hardening:
-
No
-
RNC55H8453BSBSL

RNC55H8453BSBSL

(In Stock: 43)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $7.649527

    $7.65

  • 10

    $7.216535

    $72.17

  • 100

    $6.808052

    $680.81

  • 500

    $6.422691

    $3,211.35

  • 1000

    $6.059142

    $6,059.14

Minimum: 1 Multiples: 1

Unit Price: $7.649527

Ext Price: $7.65

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity