RNC55J1210BSRE6 alternative parts: RNC55J54R2BSRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 121 Ohm 0.1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
RES 54.2 OHM 1/8W .1% AXIAL
Factory Lead Time:
17 Weeks
17 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
WIRE
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Published:
2012
-
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
121Ohm
54.2Ohm
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
PRECISION
Power Rating:
125mW
125mW
Packing Method:
TR, 7.5 INCH
TR, 7.5 INCH
Max Power Dissipation:
125mW
125mW
Construction:
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
MIL-PRF-55182
-
Rated Power Dissipation (P):
0.1W
0.1W
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.39mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Mounting Feature:
-
THROUGH HOLE MOUNT
Reach Compliance Code:
-
unknown
Lead Diameter:
-
0.64 mm
RNC55J1210BSRE6

RNC55J1210BSRE6

(In Stock: 47)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.741889

    $1.74

  • 10

    $1.643291

    $16.43

  • 100

    $1.550275

    $155.03

  • 500

    $1.462523

    $731.26

  • 1000

    $1.379739

    $1,379.74

Minimum: 1 Multiples: 1

Unit Price: $1.741889

Ext Price: $1.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity