RNC55J27R3BSB14 alternative parts: RNC55J8562BSRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 27.3 OHM 1/8W .1% AXIAL
Res Metal Film 85.6K Ohm 0.1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
14 Weeks
17 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
27.3Ohms
85.6kOhm
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Max Power Dissipation:
125mW
125mW
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
6.35mm
-
Width:
2.39mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Terminal Shape:
-
WIRE
Published:
-
2012
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
PRECISION
Packing Method:
-
TR, 7.5 INCH
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
MIL-PRF-55182
Rated Power Dissipation (P):
-
0.1W
Diameter:
-
2.39mm
Radiation Hardening:
-
No
RNC55J27R3BSB14

RNC55J27R3BSB14

(In Stock: 44)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.579865

    $5.58

  • 10

    $5.264024

    $52.64

  • 100

    $4.966060

    $496.61

  • 500

    $4.684963

    $2,342.48

  • 1000

    $4.419776

    $4,419.78

Minimum: 1 Multiples: 1

Unit Price: $5.579865

Ext Price: $5.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity