RNC55J2870FSRSL alternative parts: ERC5537R400FHEB500, RNC55H2322FRRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 287 OHM 1/8W 1% AXIAL
ERC-55-500 37.4 1% T-2 EB E3
Res Metal Film 23.2K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
16 Weeks
11 Weeks
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
-
-
Terminal Shape:
WIRE
-
WIRE
Mounting Feature:
THROUGH HOLE MOUNT
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
ERC
Military, MIL-PRF-55182/01, RNC55
Published:
2012
-
-
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e0
-
e0
Pbfree Code:
no
-
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
287Ohm
37.4Ohms
23.2kOhm
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Tin/Lead (Sn/Pb)
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
PRECISION
Power Rating:
125mW
-
125mW
Packing Method:
TR, 7.5 INCH
-
TR, 7.5 INCH
Max Power Dissipation:
125mW
-
125mW
Construction:
Tubular
-
Tubular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Reach Compliance Code:
unknown
-
unknown
Rated Power Dissipation (P):
0.1W
-
0.1W
Failure Rate:
S (0.001%)
-
R (0.01%)
Lead Diameter:
0.64 mm
-
-
Features:
Military, Moisture Resistant, Weldable
Moisture Resistant
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Contains Lead
Supplier Device Package:
-
Axial
-
Contact Plating:
-
-
Lead, Tin
Mount:
-
-
Through Hole
Military Standard:
-
-
MIL-PRF-55182
Diameter:
-
-
2.39mm
RNC55J2870FSRSL

RNC55J2870FSRSL

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.227781

    $3.23

  • 10

    $3.045077

    $30.45

  • 100

    $2.872714

    $287.27

  • 500

    $2.710108

    $1,355.05

  • 1000

    $2.556705

    $2,556.70

Minimum: 1 Multiples: 1

Unit Price: $3.227781

Ext Price: $3.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity