RNC55J3402FPB14 alternative parts: ERC5537R400FHEB500, ERC5511K000FHEB500
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 34K OHM 1/8W 1% AXIAL | ERC-55-500 37.4 1% T-2 EB E3 | ERC-55-500 11K 1% T-2 EB E3 |
Factory Lead Time: | 11 Weeks | 16 Weeks | 16 Weeks |
Package / Case: | Axial | Axial | Axial |
Surface Mount: | NO | - | - |
Terminal Shape: | WIRE | - | - |
Mounting Feature: | THROUGH HOLE MOUNT | - | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | ERC | ERC |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e0 | - | - |
Pbfree Code: | no | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 34kOhm | 37.4Ohms | 11kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - | - |
Power Rating: | 125mW | - | - |
Max Power Dissipation: | 125mW | - | - |
Construction: | Tubular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Reach Compliance Code: | unknown | - | - |
Rated Power Dissipation (P): | 0.1W | - | - |
Lead Length: | 38.1mm | - | - |
Failure Rate: | P (0.1%) | - | - |
Lead Diameter: | 0.64 mm | - | - |
Features: | Military, Moisture Resistant, Weldable | Moisture Resistant | Moisture Resistant |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - | - |
Supplier Device Package: | - | Axial | Axial |

RNC55J3402FPB14
(In Stock: 39)
Vishay DaleQty
Unit Price
Ext Price
1
$3.309320
$3.31
10
$3.122000
$31.22
100
$2.945283
$294.53
500
$2.778569
$1,389.28
1000
$2.621291
$2,621.29
Minimum: 1 Multiples: 1
Unit Price: $3.309320
Ext Price: $3.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity