RNC55J3523BSB14 alternative parts: RNC55J8562BSRE6, RNC55J54R2BSRSL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 352K Ohm 0.1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk | Res Metal Film 85.6K Ohm 0.1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R | RES 54.2 OHM 1/8W .1% AXIAL |
Factory Lead Time: | 17 Weeks | 17 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | - |
Mount: | Through Hole | Through Hole | - |
Package / Case: | Axial | Axial | Axial |
Terminal Shape: | WIRE | WIRE | WIRE |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Published: | 2017 | 2012 | - |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | e0 | e0 |
Pbfree Code: | no | no | no |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 352kOhm | 85.6kOhm | 54.2Ohm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | PRECISION | PRECISION |
Power Rating: | 125mW | 125mW | 125mW |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Construction: | Tubular | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 | - |
Rated Power Dissipation (P): | 0.1W | 0.1W | 0.1W |
Lead Length: | 38.1mm | - | - |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.39mm | 2.39mm | - |
Radiation Hardening: | No | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Packing Method: | - | TR, 7.5 INCH | TR, 7.5 INCH |
Surface Mount: | - | - | NO |
Mounting Feature: | - | - | THROUGH HOLE MOUNT |
Reach Compliance Code: | - | - | unknown |
Lead Diameter: | - | - | 0.64 mm |

RNC55J3523BSB14
(In Stock: 49)
Vishay DaleQty
Unit Price
Ext Price
1
$9.677641
$9.68
10
$9.129850
$91.30
100
$8.613066
$861.31
500
$8.125534
$4,062.77
1000
$7.665598
$7,665.60
Minimum: 1 Multiples: 1
Unit Price: $9.677641
Ext Price: $9.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity