RNC55J7872DRR36 alternative parts: RNC55K5491DSRSL, ERC556K0400DKEK500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 78.7K Ohm 0.5% 1/8W 25ppm/C 0.01% Conformal AXL Thru-Hole T/R
ERC-55 5.49K .5% T-1 RNC55K5491DS RSL
ERC-55-500 6.04K .5% T-1 EK E3
Factory Lead Time:
11 Weeks
11 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
-
Mount:
Through Hole
-
-
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
-
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
ERC
Published:
2016
-
-
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
78.7kOhm
5.49kOhms
6.04kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
-
Power Rating:
125mW
125mW
-
Packing Method:
TR, 11.5 INCH
-
-
Max Power Dissipation:
125mW
-
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Military Standard:
MIL-PRF-55182
-
-
Rated Power Dissipation (P):
0.1W
-
-
Failure Rate:
R (0.01%)
S (0.001%)
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Moisture Resistant
Diameter:
2.39mm
-
-
Radiation Hardening:
No
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
-
Supplier Device Package:
-
Axial
Axial
RNC55J7872DRR36

RNC55J7872DRR36

(In Stock: 44)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.598026

    $1.60

  • 10

    $1.507571

    $15.08

  • 100

    $1.422237

    $142.22

  • 500

    $1.341733

    $670.87

  • 1000

    $1.265786

    $1,265.79

Minimum: 1 Multiples: 1

Unit Price: $1.598026

Ext Price: $1.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity