RNC55J8083BSB14 alternative parts: RNC55J54R2BSRSL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | ERC-55 808K .1% T-9 RNC55J8083BS B14 | RES 54.2 OHM 1/8W .1% AXIAL |
Factory Lead Time: | 14 Weeks | 17 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Published: | 2016 | - |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 808kOhms | 54.2Ohm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | PRECISION |
Packing Method: | - | TR, 7.5 INCH |
Max Power Dissipation: | - | 125mW |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Reach Compliance Code: | - | unknown |
Rated Power Dissipation (P): | - | 0.1W |
Lead Diameter: | - | 0.64 mm |

RNC55J8083BSB14
(In Stock: 34)
Vishay DaleQty
Unit Price
Ext Price
1
$6.230302
$6.23
10
$5.877644
$58.78
100
$5.544947
$554.49
500
$5.231082
$2,615.54
1000
$4.934983
$4,934.98
Minimum: 1 Multiples: 1
Unit Price: $6.230302
Ext Price: $6.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity