RNC55J84R5FSRE5 alternative parts: ERC5537R400FHEB500
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 84.5 Ohm 1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R | ERC-55-500 37.4 1% T-2 EB E3 |
Factory Lead Time: | 11 Weeks | 16 Weeks |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | ERC |
Published: | 2016 | - |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 84.5Ohms | 37.4Ohms |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Military Standard: | MIL-PRF-55182 | - |
Failure Rate: | S (0.001%) | - |
Features: | Military, Moisture Resistant, Weldable | Moisture Resistant |
Diameter: | 2.39mm | - |
Length: | 7.62mm | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |

RNC55J84R5FSRE5
(In Stock: 22)
Vishay DaleQty
Unit Price
Ext Price
1
$0.985298
$0.99
10
$0.929526
$9.30
100
$0.876912
$87.69
500
$0.827275
$413.64
1000
$0.780448
$780.45
Minimum: 1 Multiples: 1
Unit Price: $0.985298
Ext Price: $0.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity