RNC55K2803FSRE6 alternative parts: RNC55H1152BSBSL65
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 280K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | ERC-55-65 11.5K .1% T-2 RNC55H11 |
Factory Lead Time: | 11 Weeks | 16 Weeks |
Package / Case: | Axial | Axial |
Mount: | Through Hole | - |
Contact Plating: | Lead, Tin | - |
Supplier Device Package: | Axial | Axial |
Published: | 2012 | - |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Packaging: | Tape & Reel (TR) | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 280kOhms | 11.5kOhms |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Max Power Dissipation: | 125mW | - |
Military Standard: | MIL-PRF-55182 | - |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Width: | 2.39mm | - |
Length: | 6.35mm | - |
Diameter: | 2.39mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Radiation Hardening: | No | - |
Lead Free: | Contains Lead | Contains Lead |

RNC55K2803FSRE6
(In Stock: 44)
Vishay DaleQty
Unit Price
Ext Price
1
$1.608697
$1.61
10
$1.517639
$15.18
100
$1.431735
$143.17
500
$1.350693
$675.35
1000
$1.274239
$1,274.24
Minimum: 1 Multiples: 1
Unit Price: $1.608697
Ext Price: $1.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity