RNC60H1112DSB14 alternative parts: RNC60H5901DSRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ERC-55-200 11.1K .5% T-2 RNC60H1
Res Metal Film 5.9K Ohm 0.5% 1/4W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
11 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/03, RNC60
Military, MIL-PRF-55182/03, RNC60
Size / Dimension:
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
11.1kOhms
5.9kOhms
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Published:
-
2016
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-55182
Diameter:
-
2.39mm
Length:
-
8.89mm
RNC60H1112DSB14

RNC60H1112DSB14

(In Stock: 10)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $6.079922

    $6.08

  • 10

    $5.735776

    $57.36

  • 100

    $5.411109

    $541.11

  • 500

    $5.104820

    $2,552.41

  • 1000

    $4.815868

    $4,815.87

Minimum: 1 Multiples: 1

Unit Price: $6.079922

Ext Price: $6.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity