RNC60H16R2FSBSL alternative parts: RNC60J3321FSRE5, RNC60J3013FSRE5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 16.2 OHM 1/4W 1% AXIAL
Res Metal Film 3.32K Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
Res Metal Film 301K Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
11 Weeks
11 Weeks
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
-
-
Terminal Shape:
WIRE
-
-
Mounting Feature:
THROUGH HOLE MOUNT
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/03, RNC60
Military, MIL-PRF-55182/03, RNC60
Military, MIL-PRF-55182/03, RNC60
Published:
2017
2016
-
Size / Dimension:
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
16.2Ohm
3.32kOhms
301kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
-
-
Power Rating:
250mW
-
-
Max Power Dissipation:
250mW
-
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Lead Length:
38.1mm
-
-
Failure Rate:
S (0.001%)
S (0.001%)
S (0.001%)
Lead Diameter:
0.64 mm
-
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
-
Contact Plating:
-
Lead, Tin
Lead, Tin
Mount:
-
Through Hole
Through Hole
Supplier Device Package:
-
Axial
Axial
Max Operating Temperature:
-
175°C
175°C
Min Operating Temperature:
-
-65°C
-65°C
Military Standard:
-
MIL-PRF-55182
MIL-PRF-55182
Diameter:
-
2.46mm
2.46mm
Length:
-
8.89mm
8.89mm
Radiation Hardening:
-
-
No
RNC60H16R2FSBSL

RNC60H16R2FSBSL

(In Stock: 6)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $7.621421

    $7.62

  • 10

    $7.190020

    $71.90

  • 100

    $6.783038

    $678.30

  • 500

    $6.399092

    $3,199.55

  • 1000

    $6.036880

    $6,036.88

Minimum: 1 Multiples: 1

Unit Price: $7.621421

Ext Price: $7.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity