RNC60J1963BSB14 alternative parts: RNC60H2802BSRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 196K Ohm 0.1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk
RES 28K OHM 1/4W .1% AXIAL
Factory Lead Time:
17 Weeks
17 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
WIRE
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/03, RNC60
Military, MIL-PRF-55182/03, RNC60
Published:
2017
-
Size / Dimension:
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
196kOhm
28kOhm
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
PRECISION
Power Rating:
250mW
250mW
Max Power Dissipation:
250mW
250mW
Construction:
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
Lead Length:
38.1mm
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.46mm
2.46mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Packing Method:
-
TR, 7.5 INCH
RNC60J1963BSB14

RNC60J1963BSB14

(In Stock: 45)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $9.081908

    $9.08

  • 10

    $8.567838

    $85.68

  • 100

    $8.082866

    $808.29

  • 500

    $7.625345

    $3,812.67

  • 1000

    $7.193722

    $7,193.72

Minimum: 1 Multiples: 1

Unit Price: $9.081908

Ext Price: $9.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity