RNC60J1963BSB14 alternative parts: RNC60H88R7BSB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 196K Ohm 0.1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk | Res Metal Film 88.7 Ohm 0.1% 1/4W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk |
Factory Lead Time: | 17 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-PRF-55182/03, RNC60 | Military, MIL-PRF-55182/03, RNC60 |
Published: | 2017 | 2017 |
Size / Dimension: | 0.097Diax0.280L 2.46mmx7.11mm | 0.097Diax0.280L 2.46mmx7.11mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 196kOhm | 88.7Ohm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.46mm | 2.39mm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Reach Compliance Code: | - | unknown |

RNC60J1963BSB14
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$9.118145
$9.12
10
$8.602024
$86.02
100
$8.115117
$811.51
500
$7.655771
$3,827.89
1000
$7.222425
$7,222.42
Minimum: 1 Multiples: 1
Unit Price: $9.118145
Ext Price: $9.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity