RNC60J2321FSRE7 alternative parts: RNC60J3013FSRE5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 2.32K Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 301K Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/03, RNC60 | Military, MIL-PRF-55182/03, RNC60 |
Published: | 2016 | - |
Size / Dimension: | 0.097Diax0.280L 2.46mmx7.11mm | 0.097Diax0.280L 2.46mmx7.11mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 2.32kOhms | 301kOhms |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.46mm | 2.46mm |
Length: | 8.89mm | 8.89mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Radiation Hardening: | - | No |

RNC60J2321FSRE7
(In Stock: 37)
Vishay DaleQty
Unit Price
Ext Price
1
$1.470330
$1.47
10
$1.387104
$13.87
100
$1.308588
$130.86
500
$1.234517
$617.26
1000
$1.164639
$1,164.64
Minimum: 1 Multiples: 1
Unit Price: $1.470330
Ext Price: $1.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity