RNC60J3320FSB14 alternative parts: RNC60J4992BSRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 332 Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk | Res Metal Film 49.9K Ohm 0.1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 11 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/03, RNC60 | Military, MIL-PRF-55182/03, RNC60 |
Size / Dimension: | 0.097Diax0.280L 2.46mmx7.11mm | 0.097Diax0.280L 2.46mmx7.11mm |
Tolerance: | ±1% | ±0.1% |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 332Ohm | 49.9kOhm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Lead Length: | 38.1mm | - |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.46mm | 2.39mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Packing Method: | - | TR, 7.5 INCH |

RNC60J3320FSB14
(In Stock: 13)
Vishay DaleQty
Unit Price
Ext Price
1
$5.016701
$5.02
10
$4.732737
$47.33
100
$4.464846
$446.48
500
$4.212119
$2,106.06
1000
$3.973697
$3,973.70
Minimum: 1 Multiples: 1
Unit Price: $5.016701
Ext Price: $5.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity