RNC65H2152FRRE8 alternative parts: RN65D8450FRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 21.5K Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R | Res Metal Film 845 Ohm 1% 1/2W 100ppm/C Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 14 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/05, RNC65 | Military, MIL-R-10509/2, RN65 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 21.5kOhms | 845Ohms |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Military Standard: | MIL-PRF-55182 | MIL-R-10509 |
Failure Rate: | R (0.01%) | - |
Features: | Military, Moisture Resistant, Weldable | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 4.57mm | 4.57mm |
Length: | 17.45mm | 14.2748mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Power Rating: | - | 500mW |
Max Power Dissipation: | - | 500mW |
Width: | - | 4.57mm |
Lead Free: | - | Contains Lead |

RNC65H2152FRRE8
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$3.914872
$3.91
10
$3.693275
$36.93
100
$3.484222
$348.42
500
$3.287002
$1,643.50
1000
$3.100945
$3,100.94
Minimum: 1 Multiples: 1
Unit Price: $3.914872
Ext Price: $3.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity