RNC65H4640FRRE5 alternative parts: RN70C2490FRE6, RN65D8450FRE6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 464 Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R | RES 249 OHM 3/4W 1% AXIAL | Res Metal Film 845 Ohm 1% 1/2W 100ppm/C Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 14 Weeks | - | 13 Weeks |
Contact Plating: | Lead, Tin | - | Lead, Tin |
Mount: | Through Hole | - | Through Hole |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/05, RNC65 | Military, MIL-R-10509/3, RN70 | Military, MIL-R-10509/2, RN65 |
Published: | 2016 | - | - |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±100ppm/°C |
Resistance: | 464Ohms | 249Ohm | 845Ohms |
Max Operating Temperature: | 175°C | - | 175°C |
Min Operating Temperature: | -65°C | - | -65°C |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.75W 3/4W | 0.5W 1/2W |
Military Standard: | MIL-PRF-55182 | - | MIL-R-10509 |
Failure Rate: | R (0.01%) | - | - |
Features: | Military, Moisture Resistant, Weldable | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 4.57mm | - | 4.57mm |
Length: | 17.45mm | - | 14.2748mm |
Radiation Hardening: | No | - | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Surface Mount: | - | NO | - |
Terminal Shape: | - | WIRE | - |
Mounting Feature: | - | THROUGH HOLE MOUNT | - |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin/Lead (Sn60Pb40) | - |
Additional Feature: | - | FLAME PROOF | - |
Power Rating: | - | 750mW | 500mW |
Packing Method: | - | TR, 11.5 INCH | - |
Max Power Dissipation: | - | 750mW | 500mW |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Rated Power Dissipation (P): | - | 0.5W | - |
Working Voltage: | - | 500V | - |
Lead Diameter: | - | 0.81 mm | - |
Lead Free: | - | Contains Lead | Contains Lead |
Width: | - | - | 4.57mm |

RNC65H4640FRRE5
(In Stock: 12)
Vishay DaleQty
Unit Price
Ext Price
1
$4.263828
$4.26
10
$4.022479
$40.22
100
$3.794792
$379.48
500
$3.579992
$1,790.00
1000
$3.377351
$3,377.35
Minimum: 1 Multiples: 1
Unit Price: $4.263828
Ext Price: $4.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity