RNC70J2612FRB14 alternative parts: RN65D2500FB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 26.1K Ohm 1% 0.75W(3/4W) ±25ppm/C 0.01% Epoxy AXL T/R
RES 250 OHM 1/2W 1% AXIAL
Factory Lead Time:
14 Weeks
13 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape and Reel
Bulk
Series:
Military, MIL-PRF-55182/06, RNC70
Military, MIL-R-10509/2, RN65
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Axial
-
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
Resistance:
26.1kOhms
250Ohms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.75W 3/4W
0.5W 1/2W
Power Rating:
750mW
500mW
Military Standard:
MIL-PRF-55182
-
Failure Rate:
R (0.01%)
-
Features:
Military, Moisture Resistant, Weldable
Flame Retardant Coating, Military, Moisture Resistant, Safety
Diameter:
4.57mm
-
Length:
17.45mm
14.2748mm
Width:
4.57mm
4.57mm
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
500mW
RNC70J2612FRB14

RNC70J2612FRB14

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $11.417540

    $11.42

  • 10

    $10.771264

    $107.71

  • 100

    $10.161570

    $1,016.16

  • 500

    $9.586387

    $4,793.19

  • 1000

    $9.043761

    $9,043.76

Minimum: 1 Multiples: 1

Unit Price: $11.417540

Ext Price: $11.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity