RNC70J3242BRB14 alternative parts: CMF6510K100BEEB, RN65E4873BRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 32.4K Ohm 0.1% 3/4W 25ppm/C 0.01% Conformal AXL Thru-Hole Bulk
RES 10.1K OHM 1.5W 0.1% AXIAL
RES 487K OHM 1/2W .1% AXIAL
Factory Lead Time:
12 Weeks
16 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
-
Mount:
Through Hole
-
-
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~175°C
-55°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/06, RNC70
CMF
Military, MIL-R-10509/2, RN65
Published:
2016
-
-
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
32.4kOhms
10.1kOhms
487kOhms
Max Operating Temperature:
175°C
175°C
-
Min Operating Temperature:
-65°C
-55°C
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.75W 3/4W
1.5W
0.5W 1/2W
Power Rating:
750mW
-
500mW
Military Standard:
MIL-PRF-55182
-
-
Failure Rate:
R (0.01%)
-
-
Features:
Military, Moisture Resistant, Weldable
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Diameter:
4.57mm
-
-
Length:
17.45mm
14.2748mm
14.2748mm
Width:
4.57mm
4.57mm
4.57mm
Radiation Hardening:
No
-
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contains Lead
Max Power Dissipation:
-
1.5W
500mW
RNC70J3242BRB14

RNC70J3242BRB14

(In Stock: 42)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $16.133325

    $16.13

  • 10

    $15.220118

    $152.20

  • 100

    $14.358602

    $1,435.86

  • 500

    $13.545851

    $6,772.93

  • 1000

    $12.779105

    $12,779.10

Minimum: 1 Multiples: 1

Unit Price: $16.133325

Ext Price: $16.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity