RNCF0402BKE105R alternative parts: ERA-2ARB183X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 105 OHM 0.1% 1/16W 0402
PANASONIC ELECTRONIC COMPONENTS ERA2ARB183X Surface Mount Chip Resistor
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
ERA-2A
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±10ppm/°C
Resistance:
105Ohm
18kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Power Rating:
63mW
63mW
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.014 0.35mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Terminal Shape:
-
WRAPAROUND
Voltage Rated:
-
25V
Published:
-
2014
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
STANDARD: IEC60115-8
Voltage - Rated DC:
-
25V
Packing Method:
-
TR, PUNCHED
Max Power Dissipation:
-
63mW
Construction:
-
Chip
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
1005
Rated Power Dissipation (P):
-
0.063W
Case Code (Imperial):
-
0402
Height:
-
406.4μm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
RNCF0402BKE105R

RNCF0402BKE105R

(In Stock: 43)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.157122

    $0.16

  • 500

    $0.115531

    $57.77

  • 1000

    $0.096276

    $96.28

  • 2000

    $0.088327

    $176.65

  • 5000

    $0.082548

    $412.74

  • 10000

    $0.076789

    $767.89

  • 15000

    $0.074264

    $1,113.96

  • 50000

    $0.073023

    $3,651.15

Minimum: 1 Multiples: 1

Unit Price: $0.157122

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity