RNCF0402BKE105R alternative parts: RN73H1ETTP3652B50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 105 OHM 0.1% 1/16W 0402 | Thin Film Resistors 36.5kOhm,0402,0.1%,5 0ppm,63mW,50V |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RN73H |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 105Ohm | 36.5kOhm |
Composition: | Thin Film | Metal Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 63mW | 63mW |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.014 0.35mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 50V |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Voltage - Rated DC: | - | 50V |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 1005 |
Rated Power Dissipation (P): | - | 0.063W |
Case Code (Imperial): | - | 0402 |

RNCF0402BKE105R
(In Stock: 43)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.157122
$0.16
500
$0.115531
$57.77
1000
$0.096276
$96.28
2000
$0.088327
$176.65
5000
$0.082548
$412.74
10000
$0.076789
$767.89
15000
$0.074264
$1,113.96
50000
$0.073023
$3,651.15
Minimum: 1 Multiples: 1
Unit Price: $0.157122
Ext Price: $0.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity