RNCF0402BKE499R alternative parts: RNCF0402BKE4K99

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RNCF Precision Thin Film Chip Resistor 0402 Size 499 Ohm 0.1% 0.063 W 25 ppm/°C 2-Pin SMD T/R
RNCF Precision Thin Film Chip Resistor 0402 Size 4.99K Ohm 0.1% 0.063 W 25 ppm/°C 2-Pin SMD T/R
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
499Ohm
4.99kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Power Rating:
63mW
63mW
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.014 0.35mm
0.014 0.35mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RNCF0402BKE499R

RNCF0402BKE499R

(In Stock: 27)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.079965

    $0.08

  • 500

    $0.058798

    $29.40

  • 1000

    $0.048998

    $49.00

  • 2000

    $0.044952

    $89.90

  • 5000

    $0.042012

    $210.06

  • 10000

    $0.039081

    $390.81

  • 15000

    $0.037796

    $566.94

  • 50000

    $0.037164

    $1,858.20

Minimum: 1 Multiples: 1

Unit Price: $0.079965

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity