RNCF0402BTC412R alternative parts: ERA-2ARB183X, RN73H1ETTP3652B50

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 412 OHM 0.1% 1/16W 0402
PANASONIC ELECTRONIC COMPONENTS ERA2ARB183X Surface Mount Chip Resistor
Thin Film Resistors 36.5kOhm,0402,0.1%,5 0ppm,63mW,50V
Factory Lead Time:
12 Weeks
12 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
-
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
ERA-2A
RN73H
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±10ppm/°C
±50ppm/°C
Resistance:
412Ohm
18kOhm
36.5kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Metal Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
0.063W 1/16W
Additional Feature:
PRECISION
STANDARD: IEC60115-8
-
Power Rating:
63mW
63mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.063W
0.063W
0.063W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.014 0.35mm
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Voltage Rated:
-
25V
50V
Published:
-
2014
-
Voltage - Rated DC:
-
25V
50V
Max Power Dissipation:
-
63mW
-
Case Code (Metric):
-
1005
1005
Case Code (Imperial):
-
0402
0402
Height:
-
406.4μm
-
REACH SVHC:
-
No SVHC
-
Lead Free:
-
Lead Free
-
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Termination:
-
-
SMD/SMT
RNCF0402BTC412R

RNCF0402BTC412R

(In Stock: 17)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.047593

    $0.05

  • 500

    $0.034995

    $17.50

  • 1000

    $0.029162

    $29.16

  • 2000

    $0.026754

    $53.51

  • 5000

    $0.025004

    $125.02

  • 10000

    $0.023260

    $232.60

  • 15000

    $0.022495

    $337.42

  • 50000

    $0.022119

    $1,105.95

Minimum: 1 Multiples: 1

Unit Price: $0.047593

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity