RNCF0603BKE62R0 alternative parts: RNCF0603BTE6R65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 0603 62 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
Res Thin Film 0603 6.65 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
Size / Dimension:
0.061Lx0.031W 1.55mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
62Ohm
6.65Ohm
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
PRECISION
Power Rating:
63mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.166W
0.1W
Working Voltage:
100V
75V
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RNCF0603BKE62R0

RNCF0603BKE62R0

(In Stock: 50)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.079618

    $0.08

  • 500

    $0.058543

    $29.27

  • 1000

    $0.048786

    $48.79

  • 2000

    $0.044757

    $89.51

  • 5000

    $0.041829

    $209.14

  • 10000

    $0.038911

    $389.11

  • 15000

    $0.037632

    $564.48

  • 50000

    $0.037002

    $1,850.10

Minimum: 1 Multiples: 1

Unit Price: $0.079618

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity