RNCF0603BTC9K76 alternative parts: RNCF0603TKY10K0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 9.76K OHM 0.1% 1/10W 0603
RES 10K OHM 0.01% 1/10W 0603
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Mount:
Surface Mount
Surface Mount
Terminal Shape:
WRAPAROUND
WRAPAROUND
Series:
RNCF
RNCF
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.061Lx0.031W 1.55mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.1%
±0.01%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±5ppm/°C
Resistance:
9.76kOhm
10kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
PRECISION
Power Rating:
63mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.166W
0.1W
Working Voltage:
100V
75V
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Published:
-
2010
Max Power Dissipation:
-
100mW
Depth:
-
800μm
Military Standard:
-
Not
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Height:
-
558.8μm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
RNCF0603BTC9K76

RNCF0603BTC9K76

(In Stock: 9)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.050951

    $0.05

  • 500

    $0.037464

    $18.73

  • 1000

    $0.031220

    $31.22

  • 2000

    $0.028642

    $57.28

  • 5000

    $0.026768

    $133.84

  • 10000

    $0.024901

    $249.01

  • 15000

    $0.024082

    $361.23

  • 50000

    $0.023679

    $1,183.95

Minimum: 1 Multiples: 1

Unit Price: $0.050951

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity