RNCF0603DKE143R alternative parts: RN73R1JTTD8563D100, RN73R1JTTD8351D100
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 143 OHM 0.5% 1/10W 0603 | RES 856K OHM 0.5% 1/10W 0603 | RES 8.35K OHM 0.5% 1/10W 0603 |
Factory Lead Time: | 12 Weeks | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RN73R | RN73R |
Size / Dimension: | 0.061Lx0.031W 1.55mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±25ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 143Ohm | 856kOhm | 8.35kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION | - | - |
Power Rating: | 63mW | - | - |
Packing Method: | TR, PAPER, 7 INCH | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Rated Power Dissipation (P): | 0.166W | - | - |
Working Voltage: | 100V | - | - |
Features: | Automotive AEC-Q200 | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | - |

RNCF0603DKE143R
(In Stock: 36)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.036913
$0.04
500
$0.027142
$13.57
1000
$0.022618
$22.62
2000
$0.020751
$41.50
5000
$0.019393
$96.96
10000
$0.018040
$180.40
15000
$0.017447
$261.70
50000
$0.017155
$857.75
Minimum: 1 Multiples: 1
Unit Price: $0.036913
Ext Price: $0.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity