RNCF0603DKE169R alternative parts: RNCF1206DTC20K0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 169 OHM 0.5% 1/10W 0603 | RES SMD 20K OHM 0.5% 1/4W 1206 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF |
Size / Dimension: | 0.061Lx0.031W 1.55mmx0.80mm | 0.120Lx0.061W 3.05mmx1.55mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 169Ohm | 20kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.333W 1/3W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 63mW | 125mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.166W | 0.33W |
Working Voltage: | 100V | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.022 0.55mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Contact Plating: | - | Tin |
Published: | - | 2012 |
Max Power Dissipation: | - | 250mW |
Height: | - | 660.4μm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

RNCF0603DKE169R
(In Stock: 45)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.083864
$0.08
500
$0.061664
$30.83
1000
$0.051387
$51.39
2000
$0.047144
$94.29
5000
$0.044060
$220.30
10000
$0.040986
$409.86
15000
$0.039638
$594.57
50000
$0.038976
$1,948.80
Minimum: 1 Multiples: 1
Unit Price: $0.083864
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity