RNCF0603DTC2K55 alternative parts: RN73R1JTTD8351D100

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.55K OHM 0.5% 1/10W 0603
RES 8.35K OHM 0.5% 1/10W 0603
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Surface Mount
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RN73R
Size / Dimension:
0.061Lx0.031W 1.55mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
2.55kOhm
8.35kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
-
Power Rating:
63mW
-
Packing Method:
TR, PAPER, 7 INCH
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Rated Power Dissipation (P):
0.166W
-
Working Voltage:
100V
-
Features:
Automotive AEC-Q200
Moisture Resistant
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
RNCF0603DTC2K55

RNCF0603DTC2K55

(In Stock: 39)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.053244

    $0.05

  • 500

    $0.039150

    $19.58

  • 1000

    $0.032625

    $32.62

  • 2000

    $0.029931

    $59.86

  • 5000

    $0.027973

    $139.86

  • 10000

    $0.026021

    $260.21

  • 15000

    $0.025166

    $377.49

  • 50000

    $0.024745

    $1,237.25

Minimum: 1 Multiples: 1

Unit Price: $0.053244

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity