RNCF0805BKE1M69 alternative parts: RNCF0805BKE1M43, RNCS0805BKE22K1
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thin Film 0805 1.69M Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0805 1.43M Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Paper T/R | RES SMD 22.1KOHM 0.1% 1/10W 0805 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF | RNCS |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 1.69MOhm | 1.43MOhm | 22.1kOhm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION | PRECISION | HIGH PRECISION |
Power Rating: | 100mW | 100mW | - |
Packing Method: | TR, 7 INCH | TR, 7 INCH | TR, PAPER, 7 INCH |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.1W | 0.1W | 0.1W |
Working Voltage: | 100V | 100V | 100V |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Published: | - | - | 2012 |
Max Power Dissipation: | - | - | 100mW |
Case Code (Metric): | - | - | 2012 |
Case Code (Imperial): | - | - | 0805 |
Height: | - | - | 660.4μm |

RNCF0805BKE1M69
(In Stock: 14)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.105690
$0.11
10
$0.099708
$1.00
100
$0.094064
$9.41
500
$0.088739
$44.37
1000
$0.083716
$83.72
Minimum: 1 Multiples: 1
Unit Price: $0.105690
Ext Price: $0.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity