RNCF0805BKE866R alternative parts: RNCF0805BTE453K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 0805 866 Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Paper T/R
Res Thin Film 0805 453K Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Paper T/R
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
866Ohm
453kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
PRECISION
Power Rating:
100mW
100mW
Packing Method:
TR, 7 INCH
TR, PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
150V
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RNCF0805BKE866R

RNCF0805BKE866R

(In Stock: 48)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.161536

    $0.16

  • 10

    $0.152393

    $1.52

  • 100

    $0.143767

    $14.38

  • 500

    $0.135629

    $67.81

  • 1000

    $0.127952

    $127.95

Minimum: 1 Multiples: 1

Unit Price: $0.161536

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity