RNCF0805DKC154R alternative parts: RNCF0805DTE24R9
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 154 OHM 0.5% 1/8W 0805 | RES SMD 24.9 OHM 0.5% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF |
Published: | 2011 | 2011 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 154Ohm | 24.9Ohm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 100mW | 100mW |
Packing Method: | TR, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 125mW | 125mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 150V | 150V |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 660.4μm | 660.4μm |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RNCF0805DKC154R
(In Stock: 19)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.078853
$0.08
500
$0.057980
$28.99
1000
$0.048317
$48.32
2000
$0.044328
$88.66
5000
$0.041428
$207.14
10000
$0.038537
$385.37
15000
$0.037270
$559.05
50000
$0.036647
$1,832.35
Minimum: 1 Multiples: 1
Unit Price: $0.078853
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity