RNCF0805DKE4R70 alternative parts: ERJ-U06D7502V, RN73R2ATTD24R9D50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 4.7 OHM 0.5% 1/8W 0805 | 0805 ANTI-SULFUR RES. | Inc. |
Factory Lead Time: | 12 Weeks | 12 Weeks | 10 Weeks |
Mount: | Surface Mount | - | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | ERJ | RN73R |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±25ppm/°C | ±100ppm/°C | ±50ppm/°C |
Resistance: | 4.7Ohm | 75kOhm | 24.9Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thin Film | Thick Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - | - |
Power Rating: | 100mW | - | - |
Packing Method: | TR, 7 INCH | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Working Voltage: | 150V | - | - |
Features: | Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 | Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |

RNCF0805DKE4R70
(In Stock: 8)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.039099
$0.04
500
$0.028749
$14.37
1000
$0.023958
$23.96
2000
$0.021980
$43.96
5000
$0.020542
$102.71
10000
$0.019109
$191.09
15000
$0.018480
$277.20
50000
$0.018171
$908.55
Minimum: 1 Multiples: 1
Unit Price: $0.039099
Ext Price: $0.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity