RNCF0805DTC3R00 alternative parts: RN73R2ATTD24R9D50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 3 OHM 0.5% 1/8W 0805 | RES 24.9 OHM 0.5% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RN73R |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 3Ohm | 24.9Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - |
Power Rating: | 100mW | - |
Packing Method: | TR, PAPER, 7 INCH | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Working Voltage: | 150V | - |
Features: | Automotive AEC-Q200 | Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |

RNCF0805DTC3R00
(In Stock: 39)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.053244
$0.05
500
$0.039150
$19.58
1000
$0.032625
$32.62
2000
$0.029931
$59.86
5000
$0.027973
$139.86
10000
$0.026021
$260.21
15000
$0.025166
$377.49
50000
$0.024745
$1,237.25
Minimum: 1 Multiples: 1
Unit Price: $0.053244
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity