RNCF1206DKE422K alternative parts: SG73P2BTTD4421D, RNCF1206DTE7K32

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 422K OHM 0.5% 1/3W 1206
RES 4.42K OHM 0.5% 1/3W 1206
RES 7.32K OHM 0.5% 1/3W 1206
Factory Lead Time:
12 Weeks
10 Weeks
12 Weeks
Mount:
Surface Mount
-
Surface Mount
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
SG73P
RNCF
Size / Dimension:
0.120Lx0.061W 3.05mmx1.55mm
0.126Lx0.063W 3.20mmx1.60mm
0.120Lx0.061W 3.05mmx1.55mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
±25ppm/°C
Resistance:
422kOhm
4.42kOhm
7.32kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thick Film
Thin Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
0.333W 1/3W
Additional Feature:
PRECISION
-
PRECISION
Power Rating:
125mW
-
125mW
Packing Method:
TR, 7 INCH
-
TR, PAPER, 7 INCH
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Rated Power Dissipation (P):
0.33W
-
0.33W
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Published:
-
-
2011
RNCF1206DKE422K

RNCF1206DKE422K

(In Stock: 16)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.080612

    $0.08

  • 500

    $0.059274

    $29.64

  • 1000

    $0.049395

    $49.40

  • 2000

    $0.045316

    $90.63

  • 5000

    $0.042352

    $211.76

  • 10000

    $0.039397

    $393.97

  • 15000

    $0.038101

    $571.52

  • 50000

    $0.037464

    $1,873.20

Minimum: 1 Multiples: 1

Unit Price: $0.080612

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity