RNCF1206DTE64K9 alternative parts: RNCF1206DTC110K, RNCF1206DKE698K
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 64.9K OHM 0.5% 1/3W 1206 | RES 110K OHM 0.5% 1/3W 1206 | RES 698K OHM 0.5% 1/3W 1206 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF | RNCF |
Size / Dimension: | 0.120Lx0.061W 3.05mmx1.55mm | 0.120Lx0.061W 3.05mmx1.55mm | 0.120Lx0.061W 3.05mmx1.55mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 64.9kOhm | 110kOhm | 698kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W | 0.333W 1/3W |
Additional Feature: | PRECISION | PRECISION | PRECISION |
Power Rating: | 125mW | 125mW | 125mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH | TR, 7 INCH |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.33W | 0.33W | 0.33W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

RNCF1206DTE64K9
(In Stock: 45)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.120352
$0.12
500
$0.088494
$44.25
1000
$0.073745
$73.74
2000
$0.067656
$135.31
5000
$0.063230
$316.15
10000
$0.058819
$588.19
15000
$0.056885
$853.28
50000
$0.055934
$2,796.70
Minimum: 1 Multiples: 1
Unit Price: $0.120352
Ext Price: $0.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity