RNCF1210BTC137K alternative parts: RNCF1210BKE2K94, RNCF1210BTE1K96

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 137K OHM 0.1% 1/3W 1210
RES 2.94K OHM 0.1% 1/3W 1210
RES 1.96K OHM 0.1% 1/3W 1210
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
RNCF
Size / Dimension:
0.122Lx0.094W 3.10mmx2.40mm
0.122Lx0.094W 3.10mmx2.40mm
0.122Lx0.094W 3.10mmx2.40mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
137kOhm
2.94kOhm
1.96kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
0.333W 1/3W
Additional Feature:
PRECISION
-
PRECISION
Power Rating:
200mW
200mW
200mW
Packing Method:
TR, PAPER, 7 INCH
-
TR, PAPER, 7 INCH
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Rated Power Dissipation (P):
0.33W
-
0.33W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RNCF1210BTC137K

RNCF1210BTC137K

(In Stock: 5)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.149803

    $0.15

  • 10

    $0.141324

    $1.41

  • 100

    $0.133324

    $13.33

  • 500

    $0.125777

    $62.89

  • 1000

    $0.118658

    $118.66

Minimum: 1 Multiples: 1

Unit Price: $0.149803

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity