RNCF1210DKE511K alternative parts: RNCF1210DTC4K12, RNCF1210DTC14K0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 511K OHM 0.5% 1/3W 1210 | RES 4.12K OHM 0.5% 1/3W 1210 | RES 14K OHM 0.5% 1/3W 1210 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF | RNCF |
Size / Dimension: | 0.122Lx0.094W 3.10mmx2.40mm | 0.122Lx0.094W 3.10mmx2.40mm | 0.122Lx0.094W 3.10mmx2.40mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 511kOhm | 4.12kOhm | 14kOhm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W | 0.333W 1/3W |
Power Rating: | 200mW | 200mW | 200mW |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
ECCN Code: | - | EAR99 | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | PRECISION | PRECISION |
Packing Method: | - | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Construction: | - | Rectangular | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.33W | 0.33W |

RNCF1210DKE511K
(In Stock: 7)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.104704
$0.10
10
$0.098777
$0.99
100
$0.093186
$9.32
500
$0.087911
$43.96
1000
$0.082935
$82.94
Minimum: 1 Multiples: 1
Unit Price: $0.104704
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity