RNCF1210DTC187R alternative parts: RNCF1210DTC4K12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 187 OHM 0.5% 1/3W 1210 | RES 4.12K OHM 0.5% 1/3W 1210 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF |
Size / Dimension: | 0.122Lx0.094W 3.10mmx2.40mm | 0.122Lx0.094W 3.10mmx2.40mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 187Ohm | 4.12kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 200mW | 200mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.33W | 0.33W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RNCF1210DTC187R
(In Stock: 22)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.065171
$0.07
500
$0.047920
$23.96
1000
$0.039933
$39.93
2000
$0.036636
$73.27
5000
$0.034239
$171.20
10000
$0.031850
$318.50
15000
$0.030803
$462.04
50000
$0.030288
$1,514.40
Minimum: 1 Multiples: 1
Unit Price: $0.065171
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity