RNCF1210DTE1K47 alternative parts: RNCF1210DTC14K0, RNCF1210DTC6R04

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.47K OHM 0.5% 1/3W 1210
RES 14K OHM 0.5% 1/3W 1210
RES 6.04 OHM 0.5% 1/3W 1210
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
RNCF
Size / Dimension:
0.122Lx0.094W 3.10mmx2.40mm
0.122Lx0.094W 3.10mmx2.40mm
0.122Lx0.094W 3.10mmx2.40mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
1.47kOhm
14kOhm
6.04Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
0.333W 1/3W
Additional Feature:
PRECISION
PRECISION
PRECISION
Power Rating:
200mW
200mW
200mW
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.33W
0.33W
0.33W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RNCF1210DTE1K47

RNCF1210DTE1K47

(In Stock: 23)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.173141

    $0.17

  • 10

    $0.163341

    $1.63

  • 100

    $0.154095

    $15.41

  • 500

    $0.145373

    $72.69

  • 1000

    $0.137144

    $137.14

Minimum: 1 Multiples: 1

Unit Price: $0.173141

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity