RNCF2010BTE88R7 alternative parts: RNCF2010BTC768K
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 88.7 OHM 0.1% 1/3W 2010 | RES 768K OHM 0.1% 1/3W 2010 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF |
Size / Dimension: | 0.193Lx0.094W 4.90mmx2.40mm | 0.193Lx0.094W 4.90mmx2.40mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 88.7Ohm | 768kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 250mW | 250mW |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, EMBOSSED PLASTIC, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.33W | 0.33W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RNCF2010BTE88R7
(In Stock: 8)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.199118
$0.20
10
$0.187847
$1.88
100
$0.177214
$17.72
500
$0.167183
$83.59
1000
$0.157720
$157.72
Minimum: 1 Multiples: 1
Unit Price: $0.199118
Ext Price: $0.20
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity