RNCF2010DKE2M94 alternative parts: RNCF1206CKC10K7
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 2.94M OHM 0.5% 1/4W 2010 | RES SMD 10.7KOHM 0.25% 1/4W 1206 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 2010 (5025 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF |
Size / Dimension: | 0.193Lx0.094W 4.90mmx2.40mm | 0.120Lx0.061W 3.05mmx1.55mm |
Tolerance: | ±0.5% | ±0.25% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 2.94MOhm | 10.7kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.333W 1/3W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 250mW | 125mW |
Packing Method: | TR, 7 INCH | TR, PAPER, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 150V | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Contact Plating: | - | Tin |
Published: | - | 2012 |
Max Power Dissipation: | - | 250mW |
Rated Power Dissipation (P): | - | 0.33W |
Height: | - | 660.4μm |
Radiation Hardening: | - | No |

RNCF2010DKE2M94
(In Stock: 46)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.113158
$0.11
10
$0.106753
$1.07
100
$0.100710
$10.07
500
$0.095010
$47.50
1000
$0.089632
$89.63
Minimum: 1 Multiples: 1
Unit Price: $0.113158
Ext Price: $0.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity