RNCF2010DTE24K9 alternative parts: RNCF2010DTE46R4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 24.9K OHM 0.5% 1/3W 2010
RES 46.4 OHM 0.5% 1/3W 2010
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Package / Case:
2010 (5025 Metric)
2010 (5025 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
Size / Dimension:
0.193Lx0.094W 4.90mmx2.40mm
0.193Lx0.094W 4.90mmx2.40mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
24.9kOhm
46.4Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
Additional Feature:
PRECISION
PRECISION
Power Rating:
250mW
250mW
Packing Method:
TR, EMBOSSED PLASTIC, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.33W
0.33W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
ECCN Code:
-
EAR99
RNCF2010DTE24K9

RNCF2010DTE24K9

(In Stock: 9)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.178589

    $0.18

  • 10

    $0.168480

    $1.68

  • 100

    $0.158943

    $15.89

  • 500

    $0.149947

    $74.97

  • 1000

    $0.141459

    $141.46

Minimum: 1 Multiples: 1

Unit Price: $0.178589

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity