RNCF2512BKE357K alternative parts: TNPW2512422RBEEY, TNPW2512931RBEEY

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 357K OHM 0.1% 1/2W 2512
RES SMD 422 OHM 0.1% 1/2W 2512
RES 931 OHM 0.1% 1/2W 2512
Factory Lead Time:
12 Weeks
-
-
Mount:
Surface Mount
-
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
TNPW e3
TNPW e3
Size / Dimension:
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
357kOhm
422Ohms
931Ohms
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Additional Feature:
PRECISION
-
-
Power Rating:
500mW
500mW
500mW
Packing Method:
TR, 7 INCH
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Rated Power Dissipation (P):
0.5W
-
-
Working Voltage:
150V
-
-
Features:
Automotive AEC-Q200
Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.026 0.65mm
0.030 0.75mm
0.030 0.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Supplier Device Package:
-
2512
2512
Published:
-
2016
2013
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-55°C
-
Max Power Dissipation:
-
500mW
-
Height:
-
762μm
-
Length:
-
6.2992mm
-
Width:
-
3.0988mm
-
RNCF2512BKE357K

RNCF2512BKE357K

(In Stock: 38)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.237240

    $0.24

  • 10

    $0.223811

    $2.24

  • 100

    $0.211143

    $21.11

  • 500

    $0.199191

    $99.60

  • 1000

    $0.187916

    $187.92

Minimum: 1 Multiples: 1

Unit Price: $0.237240

Ext Price: $0.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity