RNCF2512BTC3K00 alternative parts: TNPW25123K48BEEG, RNCF2512BTC2K21

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3K OHM 0.1% 1/2W 2512
RES SMD 3.48K OHM 0.1% 1/2W 2512
RES 2.21K OHM 0.1% 1/2W 2512
Factory Lead Time:
12 Weeks
-
12 Weeks
Mount:
Surface Mount
-
Surface Mount
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
TNPW e3
RNCF
Size / Dimension:
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
3kOhm
3.48kOhms
2.21kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Additional Feature:
PRECISION
-
PRECISION
Power Rating:
500mW
500mW
500mW
Packing Method:
TR, EMBOSSED PLASTIC, 7 INCH
-
TR, EMBOSSED PLASTIC, 7 INCH
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Rated Power Dissipation (P):
0.5W
-
0.5W
Working Voltage:
150V
-
150V
Features:
Automotive AEC-Q200
Moisture Resistant
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.030 0.75mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Supplier Device Package:
-
2512
-
Published:
-
2013
-
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-55°C
-
Max Power Dissipation:
-
500mW
-
Height:
-
762μm
-
Length:
-
6.2992mm
-
Width:
-
3.0988mm
-
RNCF2512BTC3K00

RNCF2512BTC3K00

(In Stock: 41)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.204225

    $0.20

  • 10

    $0.192665

    $1.93

  • 100

    $0.181760

    $18.18

  • 500

    $0.171471

    $85.74

  • 1000

    $0.161765

    $161.76

Minimum: 1 Multiples: 1

Unit Price: $0.204225

Ext Price: $0.20

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity